3-2299282-1 Quick Disconnects by TE Connectivity

POD-LOK 250 STR. AWG 22-18 PTPBR GF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now

Specifications

Plating Material Pre-Tin
Fully Insulated Yes
Connection Capacity Single
Barrel Type Open
Contact Base Material Brass
Crimp Type F-Crimp
Terminal Orientation Straight
Terminal Type Receptacle
Terminal & Splice Type Receptacle
Mating Tab Thickness .8mm, .031in
Mating Tab Width 6.35mm, .25in
Receptacle Terminal Stock Thickness .0157in, .4mm
Wire Size .3 – 1mm², 22 – 18AWG
Accepts Wire Insulation Diameter Range 2.2 – 3mm, .09 – .12in
Voltage (Max) 600V
UL Flammability Rating UL 94V-0
CSA Certified No
UL Rating Recognized
RU (UL Component Program) No
Wire Insulation Support With
Packaging Method Strip/Reel
Packaging Quantity 1400
Insulated Yes
Sealable No
Insertion Force Low
Terminates To Wire & Cable
Operating Temperature Range -40 – 110°C, -40 – 230°F

Alternative Descriptions

Quick Disconnect Terminal 18-22AWG 6.35mm 0.8mm Tin T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2299282-1?

Additional datasheets, footprints and schematics for 3-2299282-1 are listed on our Part Details page. You can also find images and similar parts to 3-2299282-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2299282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2299282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2299282-1 fall under?

The 3-2299282-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 3-2299282-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2299282-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2299282-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2299282-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 3-2299282-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2299282-1 often in real-time on the comparison pages.

What if I can't find stock of 3-2299282-1?

You can fill out our help required form which you can use to request a quote for 3-2299282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay