3-2271116-1 Sensors & Transducers by TE Connectivity

SENSOR CONNECTOR M12 RCPT 4POS CABLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.11

Distributor Stock
Logo for Distrelec
Distrelec
from US$11.41
56
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.11
56
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.11
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.00
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range -
Sensor Connector Size M12
Gender Receptacle
No. of Contacts 4Contacts
Sensor Contact Type Screw Socket
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding A Coded
Connector Body Material Nylon (Polyamide) Body
Contact Material Brass
Contact Plating Gold
Current Rating 4A
Voltage Rating 250V
SVHC No SVHC (15-Jun-2015)
For Use With 4 Pole M12 Sensors & Actuators

Alternative Descriptions

Circular Metric Conn M12 FEMALE A CODE 4P PG7 | Rapid Electronics
TE Connectivity Conn M12 Circular F 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Automotive | Distrelec
M12.female.a Code.4P.pg7.(Au) |Amp Te Connectivity 3-2271116-1 | Newark Electronics
M12.FEMALE.A CODE.4P.PG7.(AU) | Boersig
Conn M12 Circular F 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2271116-1?

Additional datasheets, footprints and schematics for 3-2271116-1 are listed on our Part Details page. You can also find images and similar parts to 3-2271116-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2271116-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2271116-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2271116-1 fall under?

The 3-2271116-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 3-2271116-1 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2271116-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2271116-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2271116-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Boersig have stock available or on a lead time for 3-2271116-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2271116-1 often in real-time on the comparison pages.

What if I can't find stock of 3-2271116-1?

You can fill out our help required form which you can use to request a quote for 3-2271116-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay