Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Centerline (Pitch) | 5mm, .197in |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
3P, Pl Rast 5 Tab Header, Th,vertical |Amp Te Connectivity 3-2232532-3 | Newark Electronics |
3P PL RAST 5 Tab Header TH Vertical | Rapid Electronics |
3P, PL RAST 5 TAB HEADER, TH,VERTICAL | Avnet America |
TE Connectivity 3P PL RAST 5 Tab Header TH Vertical Head | Distrelec |
Where can I find additional details, specifications and documents for a 3-2232532-3?
Additional datasheets, footprints and schematics for 3-2232532-3 are listed on our Part Details page. You can also find images and similar parts to 3-2232532-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2232532-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2232532-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2232532-3 fall under?
The 3-2232532-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-2232532-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2232532-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2232532-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2232532-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 3-2232532-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2232532-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2232532-3?
You can fill out our help required form which you can use to request a quote for 3-2232532-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.