Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
PCB Mount Orientation | Vertical |
---|---|
Keying Code | A |
Number of Rows | 1 |
Number of Positions | 3 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Underplating Material Thickness | 49.21µin, 1.25µm |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Mating Tab Width | .5mm, .02in |
Contact Type | Tab |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063 – .079in, 1.6 – 2mm |
Connector Length | 10mm |
コネクタの高さ | 11.3mm |
Connector Height | 11.3mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | PA 66 GF20 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1200 |
実装方法 | Bag |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .118in, 3mm |
Operating Temperature Range | -30 – 105°C, 10°F |
Hard Metric Conn New Gi Conn2.5 Hdr Asmbly 3P Nc |Amp Te Connectivity 3-2232501-1 | Newark Electronics |
Hard Metric Conn NEW GI CONN2.5 HDR ASMBLY 3P NC | Rapid Electronics |
TE Connectivity NEW GI CONN2.5 HDR ASMBLY 3P NC D1.25 Ha | Distrelec |
Where can I find additional details, specifications and documents for a 3-2232501-1?
Additional datasheets, footprints and schematics for 3-2232501-1 are listed on our Part Details page. You can also find images and similar parts to 3-2232501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2232501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2232501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2232501-1 fall under?
The 3-2232501-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-2232501-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2232501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2232501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2232501-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-2232501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2232501-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2232501-1?
You can fill out our help required form which you can use to request a quote for 3-2232501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.