Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.56
|
1,940
in stock
|
Buy Now | |
TE Store
from US$2.50
|
3,943
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
1,940
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
1,940
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
1,940
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Interlock | With |
Number of Rows | 1 |
Number of Positions | 3 |
Contact Mating Area Plating Thickness | .38µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 14.5A |
Contact Mount | Through Hole |
Voltage | 300VAC |
Centerline (Pitch) | .295in, 7.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Screwless Terminal Block | Yes |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Sealable | No |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Header Type | Shrouded |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
D3950 HDR 3POS 1ROW X KEY Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Header Wire-to-Board 3 .295" | Header Assembly: Wire-To-Board Connector & Spring Clamp & 7.5 Mm Pitch & 14.5A | Part Number: 3-2229803-1 | Internal Number: 3-2229803-1 | .295" | TE Store |
Headers & Wire Housings 3P Header Assy |Amp Te Connectivity 3-2229803-1 | Newark Electronics |
Headers&Wire Housings 3P HEADER ASSY | Rapid Electronics |
TE Connectivity - AMP PCB D3950 HDR 3P 1ROW X KEY | Distrelec |
Conn Power HDR 3 POS 7.5mm Solder RA Thru-Hole 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-2229803-1?
Additional datasheets, footprints and schematics for 3-2229803-1 are listed on our Part Details page. You can also find images and similar parts to 3-2229803-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2229803-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2229803-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2229803-1 fall under?
The 3-2229803-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 3-2229803-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2229803-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2229803-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2229803-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-2229803-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2229803-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2229803-1?
You can fill out our help required form which you can use to request a quote for 3-2229803-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.