Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.81
|
5,917
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
5,917
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
5,917
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
5,917
in stock
|
Buy Now | |
CoreStaff
from US$1.70
|
5,046
in stock
|
Buy Now | |
Farnell
from US$3.01
|
4,740
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 3 |
Contact Mating Area Plating Thickness | .38µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 12.7A |
Wire Size | 22 – 14AWG, .32 – 2.1mm² |
Current Rating (Max) | 12.7A |
Voltage | 300VAC |
Housing Color | Black |
Centerline (Pitch) | 7.5mm, .295in |
Housing Material | Thermoplastic |
Screwless Terminal Block | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Angle | 180° |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Block Type | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&wire Housings 3P Receptacle Assy |Amp Te Connectivity 3-2229794-1 | Newark Electronics |
Headers&Wire Housings 3P RECEPTACLE ASSY | Rapid Electronics |
TE Connectivity - AMP PCB D3950 REC 3P 1ROW X KEY MARKED | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Conn Housing RCP 3 POS 7.5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-2229794-1?
Additional datasheets, footprints and schematics for 3-2229794-1 are listed on our Part Details page. You can also find images and similar parts to 3-2229794-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2229794-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2229794-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2229794-1 fall under?
The 3-2229794-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 3-2229794-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2229794-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2229794-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2229794-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and CoreStaff have stock available or on a lead time for 3-2229794-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2229794-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2229794-1?
You can fill out our help required form which you can use to request a quote for 3-2229794-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.