Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.55
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.95
|
59
in stock
|
Buy Now | |
RS Americas
from US$63.77
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$66.32
|
-
|
Buy Now | |
element14
from US$63.90
|
-
|
Buy Now | |
Distrelec
from US$48.06
|
-
|
Buy Now | |
Farnell
from US$46.59
|
-
|
Buy Now |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 30VDC |
Time Min | 0s |
Time Max | 999999.99h |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Digit Height | 4mm |
No. of Characters | 8 Characters |
Operating Temperature Max | 50°C |
Operating Temperature Min | -15°C |
Operating Temperature Range | -15°C to +50°C |
Power Consumption | 500mW |
Supply Voltage DC Max | 30VDC |
Supply Voltage DC Min | 10VDC |
Supply Voltage Range | 10V DC to 30V DC |
Time Range | 0h to 999999.99h |
Weight | 48g |
Kubler, Hour Counter, 8 Digits, 10-30VDC, No Reset, Screw Connection | Kuebler 3.220.401.351 | RS Americas |
Panel Mount Timer, Hour Meter, H57, 10 Vdc, 30 Vdc, 0 S, 999999.99 H, 45 Mm, 45 Mm Rohs Compliant: Yes |Kuebler 3.220.401.351 | Newark Electronics |
TIMER, ELECT-MECH, 10-30VDC, H57 | element14 |
Where can I find additional details, specifications and documents for a 3.220.401.351?
Additional datasheets, footprints and schematics for 3.220.401.351 are listed on our Part Details page. You can also find images and similar parts to 3.220.401.351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3.220.401.351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3.220.401.351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3.220.401.351 fall under?
The 3.220.401.351 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 3.220.401.351 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3.220.401.351 you can contact the distributor directly for product support, shipping queries etc.
Is the 3.220.401.351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3.220.401.351 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 3.220.401.351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3.220.401.351 often in real-time on the comparison pages.
What if I can't find stock of 3.220.401.351?
You can fill out our help required form which you can use to request a quote for 3.220.401.351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.