Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.57
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
20
in stock
|
Buy Now | |
element14
from US$10.94
|
20
in stock
|
Buy Now | |
Farnell
from US$8.51
|
20
in stock
|
Buy Now | |
RS Americas
from US$9.00
|
19
in stock
|
Buy Now | |
TE Store
from US$9.08
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Cable Exit Angle | 45 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | ABS |
Backshell Material | ABS |
Number of Positions | 37 |
Cable Insulation Diameter | .394 – .587in, 4 – 13mm |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 4-40 |
Screws and Retainer Clips | With |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shell Size | 4 |
Accessory Type | Backshell |
Grommets | With |
Shielded | Yes |
Product Type | Accessory |
Slide Latch | Without |
Connector & Contact Terminates To | Wire & Cable |
37 way plated plastic backshell, 45 deg | RS |
D Sub Shielded Backshell, Dc, Abs | Newark Electronics |
D SUB SHIELDED BACKSHELL, DC, ABS | element14 |
ADK Series ABS Right Angle D-sub Connector Backshell, 37 Way, Strain Relief | TE Connectivity 3-2198618-7 | RS Americas |
Ni Pltd Plstic Backshell, 37 Way, 45 Deg Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: ABS Body Orientation: Straight Compatible With Connector Shell Size: 4 Shielded Backshell ABS Straight | Connector Backshell | Part Number: 3-2198618-7 | Internal Number: 3-2198618-7 | 4 | TE Connectivity | TE Store |
NI PLTD PLSTIC BACKSHELL, 37 WAY, 45 DEG | Avnet America |
Status: | Unknown |
---|---|
Series: | ADK Series |
RoHS: | Unknown |
Product Range | ADK Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 45° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Accessory Type | D Sub Backshell |
For Use With | D Sub Connectors |
Where can I find additional details, specifications and documents for a 3-2198618-7?
Additional datasheets, footprints and schematics for 3-2198618-7 are listed on our Part Details page. You can also find images and similar parts to 3-2198618-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2198618-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2198618-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2198618-7 fall under?
The 3-2198618-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 3-2198618-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2198618-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2198618-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2198618-7 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-2198618-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2198618-7 often in real-time on the comparison pages.
What if I can't find stock of 3-2198618-7?
You can fill out our help required form which you can use to request a quote for 3-2198618-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.