Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.86
|
20
in stock
|
Buy Now | |
TE Store
from US$9.71
|
869
in stock
|
Buy Now | |
Heilind Electronics
from US$9.00
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.00
|
175
in stock
|
Buy Now | |
Distrelec
from US$8.84
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$8.09
|
-
|
Buy Now | |
Avnet America
from US$7.01
|
-
|
Buy Now | |
RS Americas
from US$8.48
|
-
|
Buy Now | |
element14
from US$7.86
|
-
|
Buy Now | |
Boersig
from US$6.78
|
-
|
Buy Now | |
Farnell
from US$8.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Cable Clamp Material | ABS |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Backshell Material | ABS |
Number of Positions | 37 |
Cable Insulation Diameter | 4 – 13mm, .158 – .512in |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 4-40 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Backshell |
Shell Size | 4 |
Connector & Contact Terminates To | Wire & Cable |
Grommets | With |
Slide Latch | Without |
Shielded | Yes |
Product Type | Accessory |
Ni Plated Plastic Backshell, 37 Way, Str Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: ABS Body Orientation: Straight Compatible With Connector Shell Size: 4 Shielded Backshell ABS Straight | Connector Backshell | Part Number: 3-2198617-7 | Internal Number: 3-2198617-7 | 4 | TE Connectivity | TE Store |
NI PLATED PLASTIC BACKSHE 37 WAY, STR | Heilind Electronics |
TE Connectivity - AMP Ni Plated Plastic Backshell 37 Way Str | Distrelec |
37 way plated plastic backshell, 180 deg | RS |
D Sub Shielded Backshell, Dc, Abs | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Loose Piece/Bulk | Avnet America |
Hood | RS Americas |
D SUB SHIELDED BACKSHELL, DC, ABS | element14 |
Status: | Unknown |
---|---|
Series: | ADK Series |
RoHS: | Unknown |
Product Range | ADK Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Accessory Type | D Sub Backshell |
Where can I find additional details, specifications and documents for a 3-2198617-7?
Additional datasheets, footprints and schematics for 3-2198617-7 are listed on our Part Details page. You can also find images and similar parts to 3-2198617-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2198617-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2198617-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2198617-7 fall under?
The 3-2198617-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 3-2198617-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2198617-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2198617-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2198617-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Distrelec and RS have stock available or on a lead time for 3-2198617-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2198617-7 often in real-time on the comparison pages.
What if I can't find stock of 3-2198617-7?
You can fill out our help required form which you can use to request a quote for 3-2198617-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.