Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | D Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M12 Sensors & Actuators |
Connector, M12, Fmle.Panelrear.Dcode.4P.PCBstd.Ra.Shld | TE Connectivity 3-2172066-2 | RS Americas |
Sensor Connector, M12, Rcpt, 4Pos, Panel | Newark Electronics |
Conn M12 Circular F 4 POS Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-2172066-2?
Additional datasheets, footprints and schematics for 3-2172066-2 are listed on our Part Details page. You can also find images and similar parts to 3-2172066-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2172066-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2172066-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2172066-2 fall under?
The 3-2172066-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3-2172066-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2172066-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2172066-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2172066-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3-2172066-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2172066-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2172066-2?
You can fill out our help required form which you can use to request a quote for 3-2172066-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.