Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Loaded Positions | 4 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Connector Contact Density | Standard |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 2.79mm, .11in |
コネクタの高さ | 12mm |
Connector Height | .472in, 12mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Housing Material | Nylon |
Housing Color | Black |
Mating Entry Location | Bottom |
Centerline (Pitch) | .04in, 1.02mm |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Comment | True positioning of the solder tines may be affected by bulk packaging. Solder stop could be loosened during transport. |
実装方法 | Loose Piece, Box |
Packaging Quantity | 500 |
Packaging Method | Box, Loose Piece |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ14 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 70°C, -40 – 158°F |
Modular Conn/Ethernet Conn 6/4 PCB MOD.JACK BE | Rapid Electronics |
Conn Telephone/Telecom F 6 POS 2.54mm Solder ST Thru-Hole 6 Terminal 1 Port Bulk | Avnet America |
6/4 Pcb Mod.jack Be |Te Connectivity 3-216446-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-216446-2?
Additional datasheets, footprints and schematics for 3-216446-2 are listed on our Part Details page. You can also find images and similar parts to 3-216446-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-216446-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-216446-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-216446-2 fall under?
The 3-216446-2 is listed under Connectors > Modular Jacks & Plugs > RJ14 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-216446-2 when available in the RJ14 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-216446-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-216446-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-216446-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for 3-216446-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-216446-2 often in real-time on the comparison pages.
What if I can't find stock of 3-216446-2?
You can fill out our help required form which you can use to request a quote for 3-216446-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.