Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
4,096
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
17,379
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
17,379
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
17,379
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
17,379
in stock
|
Buy Now | |
element14
from US$1.18
|
4,096
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
Boersig
from US$1.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 8µin |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Amp-Latch 15.2 High Tape |Amp Te Connectivity 3-215919-4 | Newark Electronics |
Headers&Wire Housings AMP-LATCH 15.2 HIGH TAPE | Rapid Electronics |
TE Connectivity - AMP Cable Conn AMP-LATCH 15.2 HIGH TAPE | Distrelec |
WTB CONN, RCPT, 34POS, 2ROW, 2.54MM | element14 |
Conn IDC Connector F 34 POS 2.54mm IDT RA Cable Mount Reel | Avnet America |
AMP-LATCH 15.2 HIGH TAPE, Ribbon Cable Connectors | TE Connectivity 3-215919-4 | RS Americas |
AMP-LATCH 15.2 HIGH TAPE | Boersig |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-215919-4?
Additional datasheets, footprints and schematics for 3-215919-4 are listed on our Part Details page. You can also find images and similar parts to 3-215919-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-215919-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-215919-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-215919-4 fall under?
The 3-215919-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-215919-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-215919-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-215919-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-215919-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 3-215919-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-215919-4 often in real-time on the comparison pages.
What if I can't find stock of 3-215919-4?
You can fill out our help required form which you can use to request a quote for 3-215919-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.