Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
506
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
8,038
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
7,056
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
6,468
in stock
|
Buy Now | |
TE Store
from US$2.17
|
2,254
in stock
|
Buy Now | |
element14
from US$1.46
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
506
in stock
|
Buy Now | |
Boersig
from US$1.49
|
351
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
221
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
38
in stock
|
Buy Now | |
Conrad
from US$2.12
|
25
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
Avnet Asia
from US$1.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 34 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Headers&Wire Housings LATCH BU-STECK | Rapid Electronics |
34P IDC FMALE W/POL 2.54MM | TTI Europe |
IDC CONNECTORS | Farnell |
LATCH BU-STECK Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-215882-4 | Internal Number: 3-215882-4 | TE Connectivity | TE Store |
SOCKET, IDC, CLASS 1, 34WAY | element14 |
Wire-To-Board Connector, Amp-Latch Series, Idc/Idt, Receptacle, 34, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 3-215882-4 | Newark Electronics |
TE Connectivity Multipole socket DIN 41651, 34Contacts | Distrelec |
Tested Cutting-terminal connector according to DIN 41651. | Conrad |
Ribbon cable conn.rcpt.34way,2.54mm, grey | TE Connectivity 3-215882-4 | RS Americas |
Conn IDC Connector RCP 34 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 3-215882-4?
Additional datasheets, footprints and schematics for 3-215882-4 are listed on our Part Details page. You can also find images and similar parts to 3-215882-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-215882-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-215882-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-215882-4 fall under?
The 3-215882-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-215882-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-215882-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-215882-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-215882-4 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 3-215882-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-215882-4 often in real-time on the comparison pages.
What if I can't find stock of 3-215882-4?
You can fill out our help required form which you can use to request a quote for 3-215882-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.