3-2158100-5 Relays by TE Connectivity

RZL1-1C4-L024-W

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.23
7,520
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.48
7,520
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.28
7,520
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.95
6,040
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.53
-
Buy Now
Logo for TE Store
TE Store
from US$3.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 10g, .353oz
Insulation Special Features Tracking Index of Relay Base PTI250
Output Switching Random
Contact Special Features Single Contact
Contact Current Class 10 – 20A, 16A
Contact Arrangement 1 Form C (CO)
Contact Current Rating (Max) 16A
Contact Plating Material Silver Nickel
Switch Arrangement (2) x 1 Form C
Contact Material AgNi90/10
Terminal Type PCB-THT
Contact Number of Poles 1
Width Class (Mechanical) 12 – 16mm
Product Height 15.7mm, .618in
Insulation Clearance Between Contact & Coil .394in, 10mm
Product Length 1.142in, 29mm
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Width .5in, 12.7mm
Base Dimensions 29 x 12.7mm
Coil Power Rating DC 530mW
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 24VDC
Coil Current .022A
Coil Power Rating .53W
Coil Special Features UL Coil Insulation Class F
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Power Rating Class 500 – 600mW
Contact Limiting Breaking Current 16A
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Resistance 1086Ω
Contact Limiting Continuous Current 16A
Contact Voltage Rating 250VAC
Contact Switching Load (Min) 100mA @ 12V
Actuating System DC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Making Current 30A
Relay Mounting Type Printed Circuit Board
実装方法 Box & Tube
Packaging Method Box & Tube
Power Relay Type Standard
Relay Termination Type Printed Circuit Terminals
Environmental Ambient Temperature (Max) 70°C, 158°F
Environmental Category of Protection RTII
Environmental Ambient Temperature Class -20 – 70°C

Alternative Descriptions

General Purpose Relays RZL1-1C4-L024-W | Rapid Electronics
TE Connectivity RZL1-1C4-L024-W Power/Signal Relay 1 For | Distrelec
POWER - GENERAL PURPOSE RELAYS | Farnell
Electromechanical Relay SPDT 12A 24VDC 1086Ohm Through Hole | Avnet America
Relay, RZL1-1C4-L024-W | TE Connectivity 3-2158100-5 | RS Americas
Special Order: RZL1-1C4-L024-W Power Relay | Part Number: 3-2158100-5 | Internal Number: 3-2158100-5 | Alias Number: RZL1-1C4-L024-W | TE Connectivity | TE Store
Rzl1-1C4-L024-W |Amp Te Connectivity 3-2158100-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2158100-5?

Additional datasheets, footprints and schematics for 3-2158100-5 are listed on our Part Details page. You can also find images and similar parts to 3-2158100-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2158100-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2158100-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2158100-5 fall under?

The 3-2158100-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 3-2158100-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2158100-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2158100-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2158100-5 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 3-2158100-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2158100-5 often in real-time on the comparison pages.

What if I can't find stock of 3-2158100-5?

You can fill out our help required form which you can use to request a quote for 3-2158100-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay