Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
1,552
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
1,552
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
1,552
in stock
|
Buy Now | |
Farnell
from US$2.95
|
1,280
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Case Color | Black |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Product Weight | .353oz, 10g |
Output Switching | Random |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Length | 29mm, 1.142in |
Dimensions (L x W x H) (Approximate) | 29 x 12.7 x 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Width | .5in, 12.7mm |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Base Dimensions | 29 x 12.7mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 272Ω |
Coil Voltage Rating | 12VDC |
Coil Power Rating | .53W |
Coil Special Features | UL Coil Insulation Class F |
Coil Current | .044A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating Class | 500 – 600mW |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 300VDC, 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Input Voltage | 12VDC |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 530mW |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
General Purpose Relays RZL1-1C4-L012-W | Rapid Electronics |
TE Connectivity RZL1-1C4-L012-W Power/Signal Relay 1 For | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
SCRRZL1-1C4-L012-W | Avnet America |
Relay, RZL1-1C4-L012-W | TE Connectivity 3-2158100-4 | RS Americas |
Rzl1-1C4-L012-W |Amp Te Connectivity 3-2158100-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-2158100-4?
Additional datasheets, footprints and schematics for 3-2158100-4 are listed on our Part Details page. You can also find images and similar parts to 3-2158100-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2158100-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2158100-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2158100-4 fall under?
The 3-2158100-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-2158100-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2158100-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2158100-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2158100-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 3-2158100-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2158100-4 often in real-time on the comparison pages.
What if I can't find stock of 3-2158100-4?
You can fill out our help required form which you can use to request a quote for 3-2158100-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.