Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Chip One Stop |
81
units
|
Buy Now |
![]() |
Rapid Electronics |
81
units
|
Buy Now |
![]() |
Onlinecomponents.com |
17
units
|
Buy Now |
![]() |
Future Electronics |
10
units
|
Buy Now |
![]() |
Farnell |
7
units
|
Buy Now |
![]() |
Heilind Electronics |
6
units
|
Buy Now |
![]() |
Interstate Connecting Components |
2
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
Connector Color | Beige |
---|---|
Epoxyless | No |
Boot Color | Beige |
Endface Geometry | PC |
Outside Cable Diameter | .188 – .31in, 4.8 – 8mm |
Fiber Diameter | 125µm |
Housing Color | Beige |
Packaging Method | Blister |
Packaging Quantity | 1 |
Mode | Multimode |
Fiber Type | OM2 |
System | LIGHTCRIMP |
Pre-Polished | No |
Connector Style | Duplex |
VARIANT 14 | Rapid Electronics |
Conn LC Multi Mode PL ST Cable Mount Automotive Blister | Onlinecomponents.com |
VARIANT 14 Push-Pull Fiber Optic LC Multi Mode Metal Plug | Future Electronics |
FIBRE OPTIC, LC, PLUG, MULTIMODE | Farnell |
Metal Plug with Fiber Optic Multi Mode LC Type | Heilind Electronics |
VARIANT 14 PLUG META L FO LC MULT MDE | Mouser Electronics |
Connector, Variant 14 | RS Americas |
Variant 14 Metal Plug Fo Lc Multi Mode |Amp Te Connectivity 3-2120864-1 | Newark Electronics |
TE Connectivity VARIANT 14 | Distrelec |
Where can I find additional details, specifications and documents for a 3-2120864-1?
Additional datasheets, footprints and schematics for 3-2120864-1 are listed on our Part Details page. You can also find images and similar parts to 3-2120864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2120864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2120864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2120864-1 fall under?
The 3-2120864-1 is listed under Fiber Optics > Fiber Optic Connectors > Standard Fiber Connectors > LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2120864-1 when available in the LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2120864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2120864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2120864-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Onlinecomponents.com, Future Electronics and Farnell have stock available or on a lead time for 3-2120864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2120864-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2120864-1?
You can fill out our help required form which you can use to request a quote for 3-2120864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.