Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cavities | 4 |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Length | 47mm, 1.85in |
Height | 1.85in, 47mm |
Width | 1.114in, 28.32mm |
Operating Voltage | 630VAC, 630VDC |
Housing Material | Polyester GF |
Centerline (Pitch) | .399in, 10.16mm |
Housing Color | Black |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 75 |
Packaging Method | Bag |
Product Type | Connector |
Connector Type | Housing |
Row-to-Row Spacing | .399in, 10.16mm |
Connector Style | Receptacle |
Series Number | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Panel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 3-2069332-2?
Additional datasheets, footprints and schematics for 3-2069332-2 are listed on our Part Details page. You can also find images and similar parts to 3-2069332-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2069332-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2069332-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2069332-2 fall under?
The 3-2069332-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2069332-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2069332-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2069332-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2069332-2 have stock available?
There is no stock from authorised distributors for 3-2069332-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2069332-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2069332-2?
You can fill out our help required form which you can use to request a quote for 3-2069332-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.