3-2061980-0

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-2061980-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-2061980-0
Series Information for 3-2061980-0 - TE Connectivity
  • Status: Active
  • Product Code: L279
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM GLARO LEAD 4.8 MM FXS MINI 30M

Specifications

Connector Color (End B):
Blue
Cable Jacket Color:
Black
Boot Color (Left):
Blue
Boot Type (Right):
Bend Limiting
Boot Color (Right):
Blue
Connector Color (End A):
Blue
Number of Fibers:
2
Cable Buffering:
Semi-Tight Buffer
Fiber Diameter:
9/125┬Ám
Outside Cable Diameter:
4.8mm, .189in
Cable Assembly Length:
30m
System:
FullAXS Mini
MPO Cable Assembly:
No
Mode:
Singlemode
Cable Assembly Type:
Plug to LC Duplex
Cable Type:
Round Jacketed
Connector Style (End A):
Duplex
Product Type:
Cable Assembly
Connector Style (End B):
Duplex
Connector Type (End A):
LC FullAXS
Connector Type (End B):
LC
Fiber Type:
SM

Compatibility

  • Compatible Parts: 2061981-1
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
FOSM GLARO LEAD 4.8 MM FXS MINI 30M