Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Number of Positions | 18 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Tab |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
Mating Post Length | 3.6mm, .141in |
Contact Retention Within Housing | Without |
Contact Shape & Form | Rectangular |
PCB Thickness (Recommended) | 1.0 – 1.6mm, .039 – .062in |
Connector Length | 20.6mm, .811in |
Connector Width | .444in, 11.3mm |
Connector Height | 12.45mm, .490in |
コネクタの高さ | 12.45mm |
Row-to-Row Spacing | 3.3mm, .129in |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Yellow |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Quantity | 22 |
Packaging Method | Tube |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 1100D Hdr Assy V 18Px Yellow Tin |Amp Te Connectivity 3-2040557-9 | Newark Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 18PX YELLOW TIN | Distrelec |
Connector Shrouded Header 18 Position 2mm Solder Straight Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 3-2040557-9?
Additional datasheets, footprints and schematics for 3-2040557-9 are listed on our Part Details page. You can also find images and similar parts to 3-2040557-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2040557-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2040557-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2040557-9 fall under?
The 3-2040557-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-2040557-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2040557-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2040557-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2040557-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-2040557-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2040557-9 often in real-time on the comparison pages.
What if I can't find stock of 3-2040557-9?
You can fill out our help required form which you can use to request a quote for 3-2040557-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.