3-2040557-0 PCB Connectors by TE Connectivity

DYNAMIC 1100D HDR ASSY V 20PX YELLOW TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.28

Distributor Stock
Logo for Avnet America
Avnet America
from US$3.28
-
Buy Now

Specifications

Number of Positions 20
Number of Rows 2
PCB Mount Orientation Vertical
Mating Post Length 3.6mm, .141in
Contact Type Tab
Contact Current Rating (Max) 3.5A
Contact Base Material Copper Alloy
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Shape & Form Rectangular
PCB Thickness (Recommended) .039 – .062in, 1.0 – 1.6mm
Connector Height 12.45mm, .490in
Connector Length .889in, 22.6mm
Connector Width 11.3mm, .444in
Row-to-Row Spacing .129in, 3.3mm
コネクタの高さ 12.45mm
Operating Voltage 125VDC, 125VAC
Centerline (Pitch) 2mm, .078in
Housing Color Yellow
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention With
Mating Retention With
PCB Mount Retention Type Retention Leg
Circuit Application Power & Signal
Packaging Method Tube
実装方法 Tube
Packaging Quantity 20
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.05mm, .12in
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Connector Shrouded Header 20 Position 2mm Solder Straight Through Hole Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-2040557-0?

Additional datasheets, footprints and schematics for 3-2040557-0 are listed on our Part Details page. You can also find images and similar parts to 3-2040557-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-2040557-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2040557-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-2040557-0 fall under?

The 3-2040557-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-2040557-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2040557-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-2040557-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-2040557-0 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 3-2040557-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-2040557-0 often in real-time on the comparison pages.

What if I can't find stock of 3-2040557-0?

You can fill out our help required form which you can use to request a quote for 3-2040557-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay