3-1985650-7 Fiber Optic Cable Assemblies by TE Connectivity

C/A,B/O 62.5/125,ODVA TO ST

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Jacket Color Black
Boot Type (Left) Standard
Connector Color (End B) Black
Connector Color (End A) Beige
Boot Color (Left) Beige
Boot Type (Right) Short
Ferrule Material Zirconia
Boot Color (Right) Beige
Number of Connectors (End B) 2
Cable Buffering Tight Buffer
Number of Fibers 2
Number of Connectors (End A) 2
Fiber Diameter 62.5/125µm
Outside Cable Diameter .295in, 7.5mm
Flammability Rating OFNR (Riser) Jacket
Cable Assembly Length 37m
Cable Type OFNR
Connector Type (End A) LC
Mode Multimode
Connector Style (End B) Duplex
Product Type Cable Assembly
Cable Assembly Type LC Duplex to ST Simplex (2)
Connector Type (End B) ST
Fiber Channel No
Connector Style (End A) Duplex
Insertion Loss B (Max) .56dB
Insertion Loss A (Max) .56dB

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1985650-7?

Additional datasheets, footprints and schematics for 3-1985650-7 are listed on our Part Details page. You can also find images and similar parts to 3-1985650-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1985650-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1985650-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1985650-7 fall under?

The 3-1985650-7 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 3-1985650-7 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1985650-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1985650-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1985650-7 have stock available?

There is no stock from authorised distributors for 3-1985650-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1985650-7 often in real-time on the comparison pages.

What if I can't find stock of 3-1985650-7?

You can fill out our help required form which you can use to request a quote for 3-1985650-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay