Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.70
Keying | XY |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Style | Straight |
Contact Plating Material | Silver |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power |
Tail Plating Thickness | 2.54µm, 100µin |
Contact Layout | Matrix |
Tail Plating Material | Silver |
Contact Current Rating (Max) | 45A |
Shunts/Shorting Bars | Without |
Height | 32mm, 1.25in |
Length | 1.15in, 29.36mm |
幅 | 22.56mm |
Width | .888in |
Tail Length | 3.8mm, .149in |
PCB Thickness (Recommended) | .063 – .095in, 1.6 – 2.4mm |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .4in |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
Mating Retention Type | Latch |
Lock Type | Latch |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Sealable | No |
Header Type | Shrouded |
Row-to-Row Spacing | .4in, 10.16mm |
Shielded | No |
Product Style | Assembly |
Series Number | 5000 |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5 V-Hdr Assy 4P Ag Xy |Amp Te Connectivity 3-1981458-6 | Newark Electronics |
TE Connectivity DYNAMIC D-5 V-HDR ASSY 4P Ag XY Headers | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded HDR 4 POS 10.16mm Solder ST Through Hole 8 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 3-1981458-6?
Additional datasheets, footprints and schematics for 3-1981458-6 are listed on our Part Details page. You can also find images and similar parts to 3-1981458-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1981458-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1981458-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1981458-6 fall under?
The 3-1981458-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1981458-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1981458-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1981458-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1981458-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1981458-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1981458-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1981458-6?
You can fill out our help required form which you can use to request a quote for 3-1981458-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.