Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Keying & Polarized Position Locations | 1D, 3D |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
Contact Retention Within Housing | Without |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Power |
Packaging Method | Carton |
Packaging Quantity | 108 |
実装方法 | Carton |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Headers & Wire Housings 3P Rast 5 Tab Header Thv |Amp Te Connectivity 3-1971948-3 | Newark Electronics |
3P, RAST 5 TAB HEADER, THV | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | RAST Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1971948-3?
Additional datasheets, footprints and schematics for 3-1971948-3 are listed on our Part Details page. You can also find images and similar parts to 3-1971948-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971948-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971948-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971948-3 fall under?
The 3-1971948-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1971948-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971948-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971948-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971948-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Boersig have stock available or on a lead time for 3-1971948-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971948-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1971948-3?
You can fill out our help required form which you can use to request a quote for 3-1971948-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.