3-1971895-2 PCB Connectors by TE Connectivity

2P, RAST 5 Tab Header, THV

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 2
Keying & Polarized Position Locations 1C, 2D
PCB Mount Orientation Vertical
Number of Rows 1
Contact Mating Area Plating Material Thickness 149.6µin
Contact Base Material Copper Alloy
Mating Tab Thickness .8mm, .031in
PCB Contact Termination Area Plating Material Tin
Contact Type Tab
Contact Shape & Form Square
Mating Tab Width .25in, 6.3mm, 6.35mm, .248in
Contact Mating Area Plating Material Tin
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Finish Matte
Contact Current Rating (Max) 10A
PCB Contact Termination Area Plating Material Thickness 3.8µm, 149.6µin
Connector Height .5in, 12.8mm
Connector Length 10.3mm, .4in
Row-to-Row Spacing 5mm
コネクタの高さ 12.8mm
Operating Voltage 250VAC
Housing Material Nylon
Centerline (Pitch) .197in, 5mm
Housing Color Natural
UL Flammability Rating UL 94V-0
Mating Retention With
Circuit Application Power
Packaging Method Tube/Box, Box & Carton
実装方法 Tube/Box, Box & Carton
Packaging Quantity 162
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.5mm, .13in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 120°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1971895-2?

Additional datasheets, footprints and schematics for 3-1971895-2 are listed on our Part Details page. You can also find images and similar parts to 3-1971895-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1971895-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971895-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1971895-2 fall under?

The 3-1971895-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-1971895-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971895-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1971895-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1971895-2 have stock available?

There is no stock from authorised distributors for 3-1971895-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1971895-2 often in real-time on the comparison pages.

What if I can't find stock of 3-1971895-2?

You can fill out our help required form which you can use to request a quote for 3-1971895-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay