Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1971793-2 |
Prices starting from US$0.0494
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
21,587
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
21,587
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
21,587
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
21,587
in stock
|
Buy Now | |
Farnell
from US$0.08
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0494
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Keying Code | B |
Contact Base Material | Copper Alloy |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
Connector Length | .322in |
Wire Size | .081 – .326mm², 28 – 22AWG |
コネクタの高さ | 5.88mm |
Connector Height | .231in, 5.88mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
Housing Material | PA 66 GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | Header Assembly |
Circuit Application | Power & Signal |
Comment | Mating with 3-1971798-X |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 400 |
Sealable | No |
Connector Type | Housing |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Wire |
Connector Style | Plug, Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
New Gi Conn2.5 Plug Hsg 3P Blu |Amp Te Connectivity 3-1971793-2 | Newark Electronics |
TE Connectivity - AMP Connector NEW GI CONN2.5 PLUG HSG 3P BLU | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Grace Inertia 2.5 Plug HSG 3P BLU | RS |
Where can I find additional details, specifications and documents for a 3-1971793-2?
Additional datasheets, footprints and schematics for 3-1971793-2 are listed on our Part Details page. You can also find images and similar parts to 3-1971793-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971793-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971793-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971793-2 fall under?
The 3-1971793-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1971793-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971793-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971793-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971793-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1971793-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971793-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1971793-2?
You can fill out our help required form which you can use to request a quote for 3-1971793-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.