Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
Contact Mating Area Plating Material Thickness | 78.73µin, 2µm |
PCB Contact Termination Area Plating Material | Pre-Tin |
Mating Post Length | 3mm, .118in |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2.2A |
Connector Length | 22mm, .866in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 6.5mm, .255in |
Connector Width | .22in, 5.6mm |
コネクタの高さ | 6.5mm |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 200 |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | 22°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 3-1971032-8?
Additional datasheets, footprints and schematics for 3-1971032-8 are listed on our Part Details page. You can also find images and similar parts to 3-1971032-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971032-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971032-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971032-8 fall under?
The 3-1971032-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1971032-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971032-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971032-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971032-8 have stock available?
There is no stock from authorised distributors for 3-1971032-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971032-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1971032-8?
You can fill out our help required form which you can use to request a quote for 3-1971032-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.