Number of Rows | 1 |
---|---|
Number of Cavities | 8 |
Number of Positions | 8 |
Preloaded | No |
Contact Layout | Inline |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 17.2mm, .677in |
Width | .266in, 6.75mm |
Height | .311in, 7.9mm |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Nylon 66 GF |
Housing Color | Yellow |
Centerline (Pitch) | 2mm, .079in |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Contact Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Header |
Assembly Integration Feature | Without |
Packaging Quantity | 200 |
Packaging Method | Package |
Sealable | No |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
8Pos Plug Housing For Gic 2.0 Series |Amp Te Connectivity 3-1971030-8 | Newark Electronics |
TE Connectivity 8POS Plug Housing for GIC 2.0 Series Hea | Distrelec |
8POS PLUG HOUSING FOR GIC 2.0 SERIES | Avnet America |
Status: | Unknown |
---|---|
Series: | Grace Inertia 2.0 Series |
RoHS: | Unknown |
Product Range | Grace Inertia 2.0 Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 2mm |
For Use With | AMP Grace Inertia 2.0 Series 1971031-1 Socket Contact |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1971030-8?
Additional datasheets, footprints and schematics for 3-1971030-8 are listed on our Part Details page. You can also find images and similar parts to 3-1971030-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971030-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971030-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971030-8 fall under?
The 3-1971030-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1971030-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971030-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971030-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971030-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1971030-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971030-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1971030-8?
You can fill out our help required form which you can use to request a quote for 3-1971030-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.