Status: | Unknown |
---|---|
Series: | Economy Power 2.5 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Product Range | Economy Power 2.5 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Hsg,rec,free-Hanging,gwt,dualrow,ep2.5 |Amp Te Connectivity 3-1969595-2 | Newark Electronics |
HSG,REC,FREE-HANGING,GWT,DUALROW,EP2.5 | Boersig |
Where can I find additional details, specifications and documents for a 3-1969595-2 .?
Additional datasheets, footprints and schematics for 3-1969595-2 . are listed on our Part Details page. You can also find images and similar parts to 3-1969595-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1969595-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1969595-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1969595-2 . fall under?
The 3-1969595-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-1969595-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1969595-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1969595-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1969595-2 . have stock available?
Authorised distributors including Newark Electronics, Boersig and Farnell have stock available or on a lead time for 3-1969595-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1969595-2 . often in real-time on the comparison pages.
What if I can't find stock of 3-1969595-2 .?
You can fill out our help required form which you can use to request a quote for 3-1969595-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.