Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Assy,hdr,vert,gwt,bossed,dual Row, Ep2.5 |Amp Te Connectivity 3-1969570-6 | Newark Electronics |
ASSY HDR VERT GWT BOSSED DUAL ROW EP2.5 | Rapid Electronics |
TE Connectivity ASSY HDR VERT GWT BOSSED DUAL ROW EP2.5 Headers & Wire Housings ASSY HDR VERT GWT BOSS DUAL ROW EP2.5 | Distrelec |
ASSY,HDR,VERT,GWT,BOSSED,DUAL ROW, EP2.5 | Avnet America |
Where can I find additional details, specifications and documents for a 3-1969570-6 .?
Additional datasheets, footprints and schematics for 3-1969570-6 . are listed on our Part Details page. You can also find images and similar parts to 3-1969570-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1969570-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1969570-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1969570-6 . fall under?
The 3-1969570-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 3-1969570-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1969570-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1969570-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1969570-6 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1969570-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1969570-6 . often in real-time on the comparison pages.
What if I can't find stock of 3-1969570-6 .?
You can fill out our help required form which you can use to request a quote for 3-1969570-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.