Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 15 |
Number of Rows | 5 |
Number of Power Positions | 12 |
Board-to-Board Configuration | Co-Planar |
Connector Circuit Configuration (Number of Pos/Type) | 15/Signal, 12/DC Power |
Row-to-Row Spacing | .079mm, 2in |
Number of Positions | 87 |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Termination Area Plating Thickness | 20µin, .5µm |
Contact Base Material | Copper |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Design | Single Beam |
Height | .315in, 8mm |
Length | 53.21mm, 2.094in |
Width | 1.043in, 26.5mm |
PCB Thickness (Recommended) | .055mm, 1.4in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2.75mm, .079in, .108in |
Housing Color | Black |
Agency/Standard | CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Alignment Type | Passive Guide |
PCB Mount Retention | With |
PCB Mount Alignment Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Board-to-Board |
Sealable | No |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Assyminipakhdl15A12Praplugbdlk |Amp Te Connectivity 3-1926730-0 | Newark Electronics |
Conn Power HDR 12Power/15Signal POS 2.75mm/2mm Press Fit RA Thru-Hole 87 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 3-1926730-0?
Additional datasheets, footprints and schematics for 3-1926730-0 are listed on our Part Details page. You can also find images and similar parts to 3-1926730-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1926730-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1926730-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1926730-0 fall under?
The 3-1926730-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1926730-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1926730-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1926730-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1926730-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-1926730-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1926730-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1926730-0?
You can fill out our help required form which you can use to request a quote for 3-1926730-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.