3-1925219-4

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1925219-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1925219-4
Series Information for 3-1925219-4 - TE Connectivity
  • Status: Active
  • Aliases: TMN2S037PC2CM018S
  • Product Code: L162
  • Global Product Line: F03
  • GPL Description: Aerospace Defense & Marine

Description

TMN2S037PC2CM018S = M32139/03-F17SSS

Specifications

Preloaded:
Yes
Number of Positions:
37
Housing Material:
Aluminum
Mounting Hardware:
Without
Connector & Contact Terminates To:
Wire & Cable
Wire Type:
Stranded
Connector Style:
Plug
Product Type:
Cable Assembly

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C