Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Width | 11.7mm |
Height | 31.8mm, 1.25in |
Length | 10.1mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon 66 |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Tab |
Product Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Gic 6.2Mm Pitch 1Pos Cap Hsg Red |Amp Te Connectivity 3-1903684-4 | Newark Electronics |
TE Connectivity GIC 6.2MM PITCH 1POS CAP HSG RED Headers | Distrelec |
Status: | Unknown |
---|---|
Series: | Grace Inertia 6.2 Series |
RoHS: | Unknown |
Product Range | Grace Inertia 6.2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Grace Inertia 6.2 Series 1746973-1 1746972-1 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1903684-4?
Additional datasheets, footprints and schematics for 3-1903684-4 are listed on our Part Details page. You can also find images and similar parts to 3-1903684-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1903684-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1903684-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1903684-4 fall under?
The 3-1903684-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1903684-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1903684-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1903684-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1903684-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1903684-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1903684-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1903684-4?
You can fill out our help required form which you can use to request a quote for 3-1903684-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.