3-1879656-0 Resistors by TE Connectivity

H8 536K 0.5% 100PPM

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1879656-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 7.2 x 2.5mm
Resistance Class 1kΩ – 1MΩ
Tolerance .5%
Power Rating .25W
Voltage Rating 350V
Resistance 536KΩ
Mount Style Axial Leaded
Packaging Method Bandoliered
Resistor Type Precision Resistor
Product Type Fixed Resistor
Element Type Thin Film
Number of Terminations 2
Termination Type Tinned Copper Leads
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Resistor, 536 kOhm, ± 0.5%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America
Resistor, 536 kOhm, � 0.5%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1879656-0?

Additional datasheets, footprints and schematics for 3-1879656-0 are listed on our Part Details page. You can also find images and similar parts to 3-1879656-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1879656-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1879656-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1879656-0 fall under?

The 3-1879656-0 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 3-1879656-0 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1879656-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1879656-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1879656-0 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 3-1879656-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1879656-0 often in real-time on the comparison pages.

What if I can't find stock of 3-1879656-0?

You can fill out our help required form which you can use to request a quote for 3-1879656-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay