Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1879452-3 |
Number of Resistors | 1 |
---|---|
Dimensions | 360 x 50 x 101mm |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Voltage Rating | 2500 V |
Resistance | 470Ω |
Power Rating | 750W |
Mount Style | Bracket |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±440ppm/°C |
Operating Temperature Range | -25 – 225°C |
Wirewound Res.-Chassis Mt. TE 750W 470R 5% | Rapid Electronics |
Res Wirewound 470 Ohm 5% 750W ±440ppm/°C RDL Lug Bolt-On/Bracket Mount | Avnet America |
TE Connectivity TE 750W 470R 5% Bracket Wirewound Resist | Distrelec |
Res Wirewound 470 Ohm 5% 750W �440ppm/�C RDL Lug Bolt-On/Bracket Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1879452-3?
Additional datasheets, footprints and schematics for 3-1879452-3 are listed on our Part Details page. You can also find images and similar parts to 3-1879452-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1879452-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1879452-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1879452-3 fall under?
The 3-1879452-3 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1879452-3 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1879452-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1879452-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1879452-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Distrelec and Avnet Abacus have stock available or on a lead time for 3-1879452-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1879452-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1879452-3?
You can fill out our help required form which you can use to request a quote for 3-1879452-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.