Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1879214-9 |
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .3mm |
Resistance | 825Ω |
Voltage Rating | 25V |
Tolerance | .1% |
Power Rating | .063W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Size Code | 0402 |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
Res Thin Film 0402 825 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R | Avnet America |
Res Thin Film 0402 825 Ohm 0.1% 1/16W �25ppm/�C Molded SMD SMD Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1879214-9?
Additional datasheets, footprints and schematics for 3-1879214-9 are listed on our Part Details page. You can also find images and similar parts to 3-1879214-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1879214-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1879214-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1879214-9 fall under?
The 3-1879214-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1879214-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1879214-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1879214-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1879214-9 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 3-1879214-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1879214-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1879214-9?
You can fill out our help required form which you can use to request a quote for 3-1879214-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.