Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 11 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Design | Square |
Mating Post Length | 7.78mm, .306in |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .8µm, 1µin |
コネクタの高さ | 12mm |
Connector Height | 12mm, .472in |
Connector Length | 1.8429in, 46.81mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Boss |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Post & Tail Length | 3.6mm, .141in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 3-1877285-1?
Additional datasheets, footprints and schematics for 3-1877285-1 are listed on our Part Details page. You can also find images and similar parts to 3-1877285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1877285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1877285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1877285-1 fall under?
The 3-1877285-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1877285-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1877285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1877285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1877285-1 have stock available?
There is no stock from authorised distributors for 3-1877285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1877285-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1877285-1?
You can fill out our help required form which you can use to request a quote for 3-1877285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.