Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM18JH |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
No stock
|
Buy Now | |
TTI Europe | US$0.06 |
158,250
|
Buy Now | |
TE Store | US$0.15 |
93,413
|
Buy Now | |
Newark Electronics | US$0.09 |
33,291
|
Buy Now | |
element14 | US$0.10 |
33,291
|
Buy Now | |
Farnell | US$0.11 |
33,291
|
Buy Now | |
Avnet America | US$0.06 |
995
|
Buy Now | |
RS Americas | US$0.10 |
612
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
330
|
Buy Now | |
Distrelec | US$0.09 |
25
|
Buy Now | |
Future Electronics | US$0.06 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now | |
Sager | US$0.06 |
-
|
Buy Now |
Case Color | Black |
---|---|
Actuator Force | 160g, 5.648oz |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Actuator Material | Nylon |
Actuator Color | Black |
Case Material | Nylon |
Cover Material | PET Film |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Tactile Feel | With |
Ganged | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | .193in, 4.9mm |
Switch Height | .335in |
Button Width | 3.5mm, .138in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Product Type | Switch |
Illuminated | With |
Actuator Style | Round |
Leg Style | Kinked |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSM18JH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 3-1825910-5 | Internal Number: 3-1825910-5 | Alias Number: FSM18JH | TE Connectivity | TE Store |
Tactile Switch, Spst, 0.05A, 24V, Tht | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24V, THT | element14 |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole Loose Piece | Avnet America |
Switch, Fsm18Jh=6Mm Tact Switch, High Temp | TE Connectivity 3-1825910-5 | RS Americas |
Microswitch TACT | Transfer Multisort Elektronik |
TE Connectivity Tactile Switch, 1NO, 1.57N, 3.61 x 5.99mm, FSM | Distrelec |
6x6mm tactile switch,8.51mm H 1.6N | RS |
6MM TACT SWITCH, HIGH TEMP, Single Pole - Single Throw | Future Electronics |
Tactile Switches SWITCH TACTILE | Sager |
Status: | Unknown |
---|---|
Series: | FSM10 Series |
RoHS: | Unknown |
Product Range | FSM10 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a 3-1825910-5?
Additional datasheets, footprints and schematics for 3-1825910-5 are listed on our Part Details page. You can also find images and similar parts to 3-1825910-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825910-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825910-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825910-5 fall under?
The 3-1825910-5 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825910-5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825910-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825910-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825910-5 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3-1825910-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825910-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1825910-5?
You can fill out our help required form which you can use to request a quote for 3-1825910-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.