Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM16JAAH |
Actuator Force | 18.356oz, 520g |
---|---|
Case Color | Black |
Actuator Color | Yellow |
Actuator Material | Nylon |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Case Material | Nylon |
Cover Material | PET Film |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | 3.5mm, .138in |
Actuator Length | .527in, 13.4mm |
Switch Height | .527in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Illuminated | With |
Leg Style | Kinked |
Product Type | Switch |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
Fsm16Jaah=6Mm Tact Switch, Hig |Alcoswitch Te Connectivity 3-1825910-3 | Newark Electronics |
Switch, Fsm16Jaah=6Mm Tact Switch, Hig | TE Connectivity 3-1825910-3 | RS Americas |
Special Order: FSM16JAAH=6MM TACT SWITCH, HIG Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 3-1825910-3 | Internal Number: 3-1825910-3 | Alias Number: FSM16JAAH | TE Connectivity | TE Store |
Tactile Switches FSM16JAAH=6MM TACT SWITCH, HIG | Sager |
Where can I find additional details, specifications and documents for a 3-1825910-3?
Additional datasheets, footprints and schematics for 3-1825910-3 are listed on our Part Details page. You can also find images and similar parts to 3-1825910-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825910-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825910-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825910-3 fall under?
The 3-1825910-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825910-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825910-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825910-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825910-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 3-1825910-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825910-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1825910-3?
You can fill out our help required form which you can use to request a quote for 3-1825910-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.