Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE105MD1W4B04 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Unthreaded |
Seal Type | Terminal Seal (Epoxy) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 7.62mm, .3in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
UL Rating | Contact Only |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Switch Type | Toggle |
Sealed | Yes |
Toggle Style | Baton Short |
Product Type | Switch |
Termination Type | Wire Wrap |
Switch Toggle (ON) OFF (ON) SPDT Short Baton Toggle Wire Wrap 20VAC 20VDC 0.4VA PC Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 3-1825142-8?
Additional datasheets, footprints and schematics for 3-1825142-8 are listed on our Part Details page. You can also find images and similar parts to 3-1825142-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825142-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825142-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825142-8 fall under?
The 3-1825142-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825142-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825142-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825142-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825142-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1825142-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825142-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1825142-8?
You can fill out our help required form which you can use to request a quote for 3-1825142-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.