Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AE103SD1CQ04 |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$4.64
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
Avnet Asia
from US$5.80
|
-
|
Buy Now | |
Distrelec
from US$3.37
|
-
|
Buy Now | |
Sager
from US$3.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Unthreaded |
Actuator Finish | Nickel |
Operating Function | On Off On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 12.7mm, .5in |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Process Sealed | Yes |
UL Rating | Contact Only |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Comment | Process seal meets MIL-STD-202, Method 112 test cond. A & D at 85°C. |
Switch Type | Toggle |
Sealed | Yes |
Product Type | Switch |
Toggle Style | Baton Long |
Termination Type | Printed Circuit |
Toggle Switches Switch Toggle |Amp Te Connectivity 3-1825142-1 | Newark Electronics |
Switch Toggle ON OFF ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount Bulk | Avnet America |
TE Connectivity AE103SD1CQ04 Toggle Switch SPDT On-off-o | Distrelec |
Toggle Switches SPDT 5AMP T/H TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825142-1?
Additional datasheets, footprints and schematics for 3-1825142-1 are listed on our Part Details page. You can also find images and similar parts to 3-1825142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825142-1 fall under?
The 3-1825142-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825142-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825142-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Avnet Asia and Distrelec have stock available or on a lead time for 3-1825142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825142-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1825142-1?
You can fill out our help required form which you can use to request a quote for 3-1825142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.