Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A211SYZQ04 |
Prices starting from US$4.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.06
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$7.14
|
483
in stock
|
Buy Now | |
element14
from US$6.35
|
483
in stock
|
Buy Now | |
Farnell
from US$6.19
|
483
in stock
|
Buy Now | |
TE Store
from US$13.52
|
276
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
Boersig
from US$4.07
|
-
|
Buy Now | |
Sager
from US$4.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Insert Molded) |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Operating Function | On On On |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | .41in, 10.4mm |
Bushing Length | .35in |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory |
Product Type | Switch |
Toggle Style | Baton Standard |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Vertical |
Toggle Switch, Sp3T, 5A, 120V Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1825139-9 | Newark Electronics |
TOGGLE SWITCH, SP3T, 5A, 120V | element14 |
A211SYZQ04 Configuration (Pole-Throw): Double Pole - Three Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Three Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 3-1825139-9 | Internal Number: 3-1825139-9 | Alias Number: A211SYZQ04 | TE Connectivity | TE Store |
Switch,toggle,2P,on on on,panel mount,5A | RS |
Switch Toggle ON ON ON DPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches SWITCH TOGGLE SP3T 5A WIRE LUG | Sager |
Where can I find additional details, specifications and documents for a 3-1825139-9?
Additional datasheets, footprints and schematics for 3-1825139-9 are listed on our Part Details page. You can also find images and similar parts to 3-1825139-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825139-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825139-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825139-9 fall under?
The 3-1825139-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825139-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825139-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825139-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825139-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 3-1825139-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825139-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1825139-9?
You can fill out our help required form which you can use to request a quote for 3-1825139-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.