Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A211SYZB04 |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.39
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
614
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
414
in stock
|
Buy Now | |
Distrelec
from US$5.98
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
-
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
element14
from US$6.74
|
-
|
Buy Now | |
TE Store
from US$10.58
|
-
|
Buy Now | |
Sager
from US$4.29
|
-
|
Buy Now | |
Farnell
from US$5.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On On |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
Mounting Type | Solder |
Product Type | Switch |
Toggle Actuation | Horizontal |
Switch Type | Toggle |
Toggle Style | Baton Long |
Sealed | Yes |
Termination Type | Wire Lugs |
Toggle Switches A211SYZB04 | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-on-on | Distrelec |
Switch,toggle,2P,on on on,panel mount,5A | RS |
Toggle Switch, Dpdt, 5A, 120Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1825139-8 | Newark Electronics |
Switch Toggle ON ON ON DPDT Long Baton Toggle Wire Lug 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL | element14 |
Special Order: A211SYZB04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 3-1825139-8 | Internal Number: 3-1825139-8 | Alias Number: A211SYZB04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1825139-8?
Additional datasheets, footprints and schematics for 3-1825139-8 are listed on our Part Details page. You can also find images and similar parts to 3-1825139-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825139-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825139-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825139-8 fall under?
The 3-1825139-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825139-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825139-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825139-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825139-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 3-1825139-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825139-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1825139-8?
You can fill out our help required form which you can use to request a quote for 3-1825139-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.