Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A211SYCQ04 |
Bushing Thread Size | 1/4-40 |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Actuator Finish | Nickel |
Operating Function | On On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Toggle Length | 10.4mm, .41in |
Bushing Length | .35in |
Contact Resistance | 10mΩ |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Product Type | Switch |
Sealed | Yes |
Switch Type | Toggle |
Termination Type | Printed Circuit |
Toggle Switch, Dpdt, 120Vac, 5A, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1825139-7 | Newark Electronics |
Switch Toggle ON ON ON DPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Threads Bulk | Avnet America |
TOGGLE SWITCH, DPDT, 120VAC, 5A, THT | element14 |
Special Order: A211SYCQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 3-1825139-7 | Internal Number: 3-1825139-7 | Alias Number: A211SYCQ04 | TE Connectivity | TE Store |
Toggle Switches A211SYCQ04 | Sager |
Where can I find additional details, specifications and documents for a 3-1825139-7?
Additional datasheets, footprints and schematics for 3-1825139-7 are listed on our Part Details page. You can also find images and similar parts to 3-1825139-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825139-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825139-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825139-7 fall under?
The 3-1825139-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825139-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825139-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825139-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825139-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Sager have stock available or on a lead time for 3-1825139-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825139-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1825139-7?
You can fill out our help required form which you can use to request a quote for 3-1825139-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.