3-1825139-2

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1825139-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1825139-2
Series Information for 3-1825139-2 - TE Connectivity
  • Status: Active
  • Aliases: A211P3ZQ04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A211P3ZQ04

Specifications

Bushing Thread Size:
1/4-40 UNS-2A
Seal Type:
Terminal Seal (Epoxy)
Bushing Style:
Threaded
Actuator Finish:
Nickel
Operating Function:
On On On
Configuration (Pole-Throw):
Double Pole - Double Throw
Contact Base Material:
Copper
Contact Current Rating:
5A
Switch Contact Plating Material:
Silver
Toggle Length:
.485in, 12.32mm
Bushing Length:
.35in
Contact Resistance:
10mΩ
Dielectric Strength:
1000VAC
Voltage Rating:
125 VAC, 28 VDC
Insulation Resistance:
1000MΩ
Process Sealed:
No
Mounting Type:
Solder
Toggle Actuation:
Vertical
Toggle Style:
Large Flat with Bushing
Product Type:
Switch
Sealed:
Yes
Switch Type:
Toggle
Termination Type:
Wire Lugs

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
A211P3ZQ04
Avnet America
AMP3-1825139-2
Avnet Europe
AMP3-1825139-2