Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A208SYZQ04 |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.22
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
226
in stock
|
Buy Now | |
element14
from US$3.95
|
226
in stock
|
Buy Now | |
Farnell
from US$3.43
|
226
in stock
|
Buy Now | |
Rapid Electronics
from US$3.79
|
178
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$4.30
|
13
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
TE Store
from US$5.75
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On (On) |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Toggle Length | 10.4mm, .41in |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
Mounting Type | Solder |
Switch Type | Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Product Type | Switch |
Toggle Style | Baton Long |
Termination Type | Wire Lugs |
Toggle Switch, Dpdt, 5A, 120Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1825138-8 | Newark Electronics |
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL | element14 |
Toggle SW DP ON-(ON) LONG BAT LUG TOGGLE SWITCH | Rapid Electronics |
TE Connectivity A208SYZQ04 Toggle Switch DPDT On-(on) La | Distrelec |
Switch,toggle,2P,on (on),panel mount,5A | RS |
Switch Toggle ON None (ON) DPDT Long Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: A208SYZQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 3-1825138-8 | Internal Number: 3-1825138-8 | Alias Number: A208SYZQ04 | TE Connectivity | TE Store |
Toggle Switches DP ON-(ON) LONG BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825138-8?
Additional datasheets, footprints and schematics for 3-1825138-8 are listed on our Part Details page. You can also find images and similar parts to 3-1825138-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825138-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825138-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825138-8 fall under?
The 3-1825138-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825138-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825138-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825138-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825138-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 3-1825138-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825138-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1825138-8?
You can fill out our help required form which you can use to request a quote for 3-1825138-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.