Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A208SYCB04 |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.67
|
No stock
|
Buy Now | |
TE Store
from US$7.29
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
88
in stock
|
Buy Now | |
Distrelec
from US$3.58
|
88
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
element14
from US$4.41
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Finish | Nickel |
Bushing Style | Threaded |
Bushing Thread Size | 1/4-40 |
Operating Function | On (On) |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | .41in, 10.4mm |
Bushing Length | .37in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
Mounting Type | Through Hole |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Sealed | Yes |
Toggle Style | Baton Long |
Product Type | Switch |
Termination Type | Printed Circuit |
A208SYCB04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 3-1825138-6 | Internal Number: 3-1825138-6 | Alias Number: A208SYCB04 | TE Connectivity | TE Store |
Toggle Sw Dp On-(On) Long Bat Pc Toggle Switch Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-1825138-6 | Newark Electronics |
Toggle SW DP ON-(ON) LONG BAT PC TOGGLE SWITCH | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT | Distrelec |
AMP3-1825138-6 | Avnet America |
TOGGLE SW, DPDT, 0.4VA, 20V, THT | element14 |
Toggle Switches DP ON-(ON) LONG BAT PC TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825138-6?
Additional datasheets, footprints and schematics for 3-1825138-6 are listed on our Part Details page. You can also find images and similar parts to 3-1825138-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825138-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825138-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825138-6 fall under?
The 3-1825138-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825138-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825138-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825138-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825138-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1825138-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825138-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1825138-6?
You can fill out our help required form which you can use to request a quote for 3-1825138-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.