3-1825138-5

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1825138-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1825138-5
Series Information for 3-1825138-5 - TE Connectivity
  • Status: Active
  • Aliases: A208SD9AV2Q04
  • Product Code: E378
  • Global Product Line: E31
  • GPL Description: Industrial

Description

A208SD9AV2Q04

Specifications

Bushing Style:
Unthreaded
Seal Type:
Terminal Seal (Epoxy)
Actuator Finish:
Nickel
Operating Function:
On (On)
Configuration (Pole-Throw):
Double Pole - Double Throw
Contact Current Rating:
5A
Switch Contact Plating Material:
Silver
Contact Base Material:
Copper
Bushing Length:
.28in
Toggle Length:
12.19mm, .48in
Insulation Resistance:
1000MΩ
Contact Resistance:
10mΩ
Voltage Rating:
125 VAC, 28 VDC
Dielectric Strength:
1000VAC
Process Sealed:
No
Mounting Type:
Through Hole
Switch Type:
Toggle
Product Type:
Switch
Sealed:
Yes
Toggle Actuation:
Vertical
Toggle Style:
Baton Long
Termination Type:
Vertical Right Angle

Compatibility

  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
A208SD9AV2Q04
Avnet America
Switch Toggle ON None (ON) DPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk
Avnet Europe
Switch Toggle ON None (ON) DPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk