Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A105SYZB04 |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | .41in, 10.4mm |
Bushing Length | .35in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Sealed | Yes |
Toggle Style | Baton Long |
Product Type | Switch |
Termination Type | Wire Lugs |
A105SYZB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 3-1825137-8 | Internal Number: 3-1825137-8 | Alias Number: A105SYZB04 | TE Connectivity | TE Store |
Switch,toggle,1P,(on) off (on),panel mt | RS |
AMP3-1825137-8 | Avnet America |
Toggle Switches SP (ON)-OFF-(ON) BAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825137-8?
Additional datasheets, footprints and schematics for 3-1825137-8 are listed on our Part Details page. You can also find images and similar parts to 3-1825137-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825137-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825137-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825137-8 fall under?
The 3-1825137-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825137-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825137-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825137-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825137-8 have stock available?
Authorised distributors including TE Store, RS, Avnet America, Sager and Farnell have stock available or on a lead time for 3-1825137-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825137-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1825137-8?
You can fill out our help required form which you can use to request a quote for 3-1825137-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.