Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A105SD9AB04 |
Bushing Style | Unthreaded |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Operating Function | (On) Off (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Toggle Length | 12.19mm, .48in |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Actuation | Horizontal |
Sealed | Yes |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Long |
Termination Type | Right Angle |
A105Sd9Ab04 |Alcoswitch Te Connectivity 3-1825137-1 | Newark Electronics |
AMP3-1825137-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1825137-1?
Additional datasheets, footprints and schematics for 3-1825137-1 are listed on our Part Details page. You can also find images and similar parts to 3-1825137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825137-1 fall under?
The 3-1825137-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825137-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825137-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 3-1825137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825137-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1825137-1?
You can fill out our help required form which you can use to request a quote for 3-1825137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.