Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SDCQ04 |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
969
in stock
|
Buy Now | |
element14
from US$3.64
|
969
in stock
|
Buy Now | |
Farnell
from US$2.89
|
969
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
585
in stock
|
Buy Now | |
Distrelec
from US$2.69
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
TE Store
from US$4.74
|
-
|
Buy Now | |
Sager
from US$1.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Style | Threaded |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | 12.19mm, .48in |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Style | Baton Long |
Sealed | Yes |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Vertical |
Termination Type | Printed Circuit |
Toggle Switch, Spdt, 5A, 125Vac, Th | Newark Electronics |
TOGGLE SWITCH, SPDT, 5A, 125VAC, TH | element14 |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 5A | Distrelec |
Switch,toggle,1P,on on,PCB mount,5A | RS |
Switch: toggle | Transfer Multisort Elektronik |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Threads Bulk | Avnet America |
Special Order: A101SDCQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 3-1825136-8 | Internal Number: 3-1825136-8 | Alias Number: A101SDCQ04 | TE Connectivity | TE Store |
Toggle Switches SPDT 5A ON-ON BAT T/H TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825136-8?
Additional datasheets, footprints and schematics for 3-1825136-8 are listed on our Part Details page. You can also find images and similar parts to 3-1825136-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825136-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825136-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825136-8 fall under?
The 3-1825136-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825136-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825136-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825136-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825136-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 3-1825136-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825136-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1825136-8?
You can fill out our help required form which you can use to request a quote for 3-1825136-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.